Welwyn Components, Ltd. Res, 8R2, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-8R2KT3

Description
RES, 8R2, 10%, 0.33W, 1206, THICK FILM; Resistance:8.2ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 8R2, 10%, 0.33W, 1206, THICK FILM; Resistance:8.2ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8R2, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH3616 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH3616
Res, 8R2, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH3616
RES, 8R2, 10%, 0.33W, 1206, THICK FILM; Resistance:8.2ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8R2, 10%, 0.33W, 1206, THICK FILM; Resistance:8.2ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8R2, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 03AH8364 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
03AH8364
Res, 8R2, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 03AH8364
RES, 8R2, 10%, 0.33W, 1206, THICK FILM; Resistance:8.2ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8R2, 10%, 0.33W, 1206, THICK FILM; Resistance:8.2ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH3616
Product Name Res, 8R2, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details