Welwyn Components, Ltd. Res, 8K66, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-8K66MT1

Description
RES, 8K66, 20%, 0.33W, 1206, THICK FILM; Resistance:8.66kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet
Description
RES, 8K66, 20%, 0.33W, 1206, THICK FILM; Resistance:8.66kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K66, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH1000 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K66, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH1000
Res, 8K66, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH1000
RES, 8K66, 20%, 0.33W, 1206, THICK FILM; Resistance:8.66kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 8K66, 20%, 0.33W, 1206, THICK FILM; Resistance:8.66kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K66, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 03AH8361 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K66, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
03AH8361
Res, 8K66, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 03AH8361
RES, 8K66, 20%, 0.33W, 1206, THICK FILM; Resistance:8.66kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 8K66, 20%, 0.33W, 1206, THICK FILM; Resistance:8.66kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH1000
Product Name Res, 8K66, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details