Welwyn Components, Ltd. Res, 8K25, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-8K25KT1

Description
RES, 8K25, 10%, 0.33W, 1206, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet
Description
RES, 8K25, 10%, 0.33W, 1206, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K25, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH3420 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K25, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH3420
Res, 8K25, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH3420
RES, 8K25, 10%, 0.33W, 1206, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 8K25, 10%, 0.33W, 1206, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K25, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH5976 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K25, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH5976
Res, 8K25, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH5976
RES, 8K25, 10%, 0.33W, 1206, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 8K25, 10%, 0.33W, 1206, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH3420
Product Name Res, 8K25, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details