Welwyn Components, Ltd. Res, 88R7, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-88R7KT3

Description
RES, 88R7, 10%, 0.33W, 1206, THICK FILM; Resistance:88.7ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 88R7, 10%, 0.33W, 1206, THICK FILM; Resistance:88.7ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 88R7, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH5998 - Newark, An Avnet Company
Chicago, IL, United States
Res, 88R7, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH5998
Res, 88R7, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH5998
RES, 88R7, 10%, 0.33W, 1206, THICK FILM; Resistance:88.7ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 88R7, 10%, 0.33W, 1206, THICK FILM; Resistance:88.7ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 88R7, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH8379 - Newark, An Avnet Company
Chicago, IL, United States
Res, 88R7, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH8379
Res, 88R7, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH8379
RES, 88R7, 10%, 0.33W, 1206, THICK FILM; Resistance:88.7ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 88R7, 10%, 0.33W, 1206, THICK FILM; Resistance:88.7ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH5998
Product Name Res, 88R7, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 88.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details