Welwyn Components, Ltd. Res, 86K6, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-86K6JT3

Description
RES, 86K6, 5%, 0.33W, 1206, THICK FILM; Resistance:86.6kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 86K6, 5%, 0.33W, 1206, THICK FILM; Resistance:86.6kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 86K6, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH1044 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86K6, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH1044
Res, 86K6, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH1044
RES, 86K6, 5%, 0.33W, 1206, THICK FILM; Resistance:86.6kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 86K6, 5%, 0.33W, 1206, THICK FILM; Resistance:86.6kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 86K6, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 03AH8392 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86K6, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
03AH8392
Res, 86K6, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 03AH8392
RES, 86K6, 5%, 0.33W, 1206, THICK FILM; Resistance:86.6kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 86K6, 5%, 0.33W, 1206, THICK FILM; Resistance:86.6kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH1044
Product Name Res, 86K6, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 86600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details