Welwyn Components, Ltd. Res, 84R5, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-84R5MT1

Description
RES, 84R5, 20%, 0.33W, 1206, THICK FILM; Resistance:84.5ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 84R5, 20%, 0.33W, 1206, THICK FILM; Resistance:84.5ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 84R5, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 07AH0089 - Newark, An Avnet Company
Chicago, IL, United States
Res, 84R5, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
07AH0089
Res, 84R5, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 07AH0089
RES, 84R5, 20%, 0.33W, 1206, THICK FILM; Resistance:84.5ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 84R5, 20%, 0.33W, 1206, THICK FILM; Resistance:84.5ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 84R5, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 03AH8387 - Newark, An Avnet Company
Chicago, IL, United States
Res, 84R5, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
03AH8387
Res, 84R5, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 03AH8387
RES, 84R5, 20%, 0.33W, 1206, THICK FILM; Resistance:84.5ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 84R5, 20%, 0.33W, 1206, THICK FILM; Resistance:84.5ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH0089
Product Name Res, 84R5, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 84.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C125J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details