Welwyn Components, Ltd. Res, 82K5, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-82K5KT1

Description
RES, 82K5, 10%, 0.33W, 1206, THICK FILM; Resistance:82.5kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, 82K5, 10%, 0.33W, 1206, THICK FILM; Resistance:82.5kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 82K5, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH1018 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K5, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH1018
Res, 82K5, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH1018
RES, 82K5, 10%, 0.33W, 1206, THICK FILM; Resistance:82.5kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 82K5, 10%, 0.33W, 1206, THICK FILM; Resistance:82.5kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 82K5, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 03AH8379 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K5, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
03AH8379
Res, 82K5, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 03AH8379
RES, 82K5, 10%, 0.33W, 1206, THICK FILM; Resistance:82.5kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 82K5, 10%, 0.33W, 1206, THICK FILM; Resistance:82.5kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH1018
Product Name Res, 82K5, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 82500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details