RES, 80K6, 5%, 0.33W, 1206, THICK FILM; Resistance:80.6kohm;
RES, 80K6, 5%, 0.33W, 1206, THICK FILM; Resistance:80.6kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 04AH1013 |
| Product Name | Res, 80K6, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |
| Resistance Range | 80600 ohms |