Welwyn Components, Ltd. Res, 7R68, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-7R68MT3

Description
RES, 7R68, 20%, 0.33W, 1206, THICK FILM; Resistance:7.68ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 7R68, 20%, 0.33W, 1206, THICK FILM; Resistance:7.68ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7R68, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH6465 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7R68, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH6465
Res, 7R68, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH6465
RES, 7R68, 20%, 0.33W, 1206, THICK FILM; Resistance:7.68ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7R68, 20%, 0.33W, 1206, THICK FILM; Resistance:7.68ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7R68, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 03AH8340 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7R68, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
03AH8340
Res, 7R68, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 03AH8340
RES, 7R68, 20%, 0.33W, 1206, THICK FILM; Resistance:7.68ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7R68, 20%, 0.33W, 1206, THICK FILM; Resistance:7.68ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH6465
Product Name Res, 7R68, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 7.68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details