Welwyn Components, Ltd. Res, 7R5, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-7R5MT3

Description
RES, 7R5, 20%, 0.33W, 1206, THICK FILM; Resistance:7.5ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 7R5, 20%, 0.33W, 1206, THICK FILM; Resistance:7.5ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7R5, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH5951 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7R5, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH5951
Res, 7R5, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH5951
RES, 7R5, 20%, 0.33W, 1206, THICK FILM; Resistance:7.5ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7R5, 20%, 0.33W, 1206, THICK FILM; Resistance:7.5ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7R5, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH1005 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7R5, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH1005
Res, 7R5, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH1005
RES, 7R5, 20%, 0.33W, 1206, THICK FILM; Resistance:7.5ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7R5, 20%, 0.33W, 1206, THICK FILM; Resistance:7.5ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH5951
Product Name Res, 7R5, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers