Welwyn Components, Ltd. Res, 7R5, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-7R5KT3

Description
RES, 7R5, 10%, 0.33W, 1206, THICK FILM; Resistance:7.5ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 7R5, 10%, 0.33W, 1206, THICK FILM; Resistance:7.5ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7R5, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH0967 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7R5, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH0967
Res, 7R5, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH0967
RES, 7R5, 10%, 0.33W, 1206, THICK FILM; Resistance:7.5ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7R5, 10%, 0.33W, 1206, THICK FILM; Resistance:7.5ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7R5, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH0968 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7R5, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH0968
Res, 7R5, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH0968
RES, 7R5, 10%, 0.33W, 1206, THICK FILM; Resistance:7.5ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7R5, 10%, 0.33W, 1206, THICK FILM; Resistance:7.5ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH0967
Product Name Res, 7R5, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers