Welwyn Components, Ltd. Res, 7R5, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-7R5JT1

Description
RES, 7R5, 5%, 0.33W, 1206, THICK FILM; Resistance:7.5ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 7R5, 5%, 0.33W, 1206, THICK FILM; Resistance:7.5ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7R5, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH8494 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7R5, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH8494
Res, 7R5, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH8494
RES, 7R5, 5%, 0.33W, 1206, THICK FILM; Resistance:7.5ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7R5, 5%, 0.33W, 1206, THICK FILM; Resistance:7.5ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7R5, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH3158 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7R5, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH3158
Res, 7R5, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH3158
RES, 7R5, 5%, 0.33W, 1206, THICK FILM; Resistance:7.5ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7R5, 5%, 0.33W, 1206, THICK FILM; Resistance:7.5ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH8494
Product Name Res, 7R5, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details