Welwyn Components, Ltd. Res, 7R32, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-7R32MT3

Description
RES, 7R32, 20%, 0.33W, 1206, THICK FILM; Resistance:7.32ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 7R32, 20%, 0.33W, 1206, THICK FILM; Resistance:7.32ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7R32, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 03AH8338 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7R32, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
03AH8338
Res, 7R32, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 03AH8338
RES, 7R32, 20%, 0.33W, 1206, THICK FILM; Resistance:7.32ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7R32, 20%, 0.33W, 1206, THICK FILM; Resistance:7.32ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7R32, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH8321 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7R32, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH8321
Res, 7R32, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH8321
RES, 7R32, 20%, 0.33W, 1206, THICK FILM; Resistance:7.32ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7R32, 20%, 0.33W, 1206, THICK FILM; Resistance:7.32ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH8338
Product Name Res, 7R32, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 7.32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details