Welwyn Components, Ltd. Res, 78R7, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-78R7MT3

Description
RES, 78R7, 20%, 0.33W, 1206, THICK FILM; Resistance:78.7ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 78R7, 20%, 0.33W, 1206, THICK FILM; Resistance:78.7ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 78R7, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 07AH0081 - Newark, An Avnet Company
Chicago, IL, United States
Res, 78R7, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
07AH0081
Res, 78R7, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 07AH0081
RES, 78R7, 20%, 0.33W, 1206, THICK FILM; Resistance:78.7ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 78R7, 20%, 0.33W, 1206, THICK FILM; Resistance:78.7ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 78R7, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH0993 - Newark, An Avnet Company
Chicago, IL, United States
Res, 78R7, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH0993
Res, 78R7, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH0993
RES, 78R7, 20%, 0.33W, 1206, THICK FILM; Resistance:78.7ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 78R7, 20%, 0.33W, 1206, THICK FILM; Resistance:78.7ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH0081
Product Name Res, 78R7, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 78.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details