Welwyn Components, Ltd. Res, 76K8, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-76K8KT3

Description
RES, 76K8, 10%, 0.33W, 1206, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet
Description
RES, 76K8, 10%, 0.33W, 1206, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 76K8, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH0567 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76K8, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH0567
Res, 76K8, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH0567
RES, 76K8, 10%, 0.33W, 1206, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 76K8, 10%, 0.33W, 1206, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 76K8, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH8342 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76K8, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH8342
Res, 76K8, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH8342
RES, 76K8, 10%, 0.33W, 1206, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 76K8, 10%, 0.33W, 1206, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH0567
Product Name Res, 76K8, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C515J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details