Welwyn Components, Ltd. Res, 76K8, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-76K8KT1

Description
RES, 76K8, 10%, 0.33W, 1206, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet
Description
RES, 76K8, 10%, 0.33W, 1206, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 76K8, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH6477 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76K8, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH6477
Res, 76K8, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH6477
RES, 76K8, 10%, 0.33W, 1206, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 76K8, 10%, 0.33W, 1206, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 76K8, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH3603 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76K8, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH3603
Res, 76K8, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH3603
RES, 76K8, 10%, 0.33W, 1206, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 76K8, 10%, 0.33W, 1206, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH6477
Product Name Res, 76K8, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details