Welwyn Components, Ltd. Res, 75R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-75RJT1

Description
RES, 75R, 5%, 0.33W, 1206, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 75R, 5%, 0.33W, 1206, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 75R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH0980 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH0980
Res, 75R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH0980
RES, 75R, 5%, 0.33W, 1206, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 75R, 5%, 0.33W, 1206, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH8506 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH8506
Res, 75R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH8506
RES, 75R, 5%, 0.33W, 1206, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 75R, 5%, 0.33W, 1206, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH0980
Product Name Res, 75R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 4756599 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers