Welwyn Components, Ltd. Res, 75K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-75KKT3

Description
RES, 75K, 10%, 0.33W, 1206, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 75K, 10%, 0.33W, 1206, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 75K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH5968 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH5968
Res, 75K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH5968
RES, 75K, 10%, 0.33W, 1206, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 75K, 10%, 0.33W, 1206, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH8505 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH8505
Res, 75K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH8505
RES, 75K, 10%, 0.33W, 1206, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 75K, 10%, 0.33W, 1206, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH5968
Product Name Res, 75K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 75000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details