Welwyn Components, Ltd. Res, 73K2, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-73K2KT3

Description
RES, 73K2, 10%, 0.33W, 1206, THICK FILM; Resistance:73.2kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet
Description
RES, 73K2, 10%, 0.33W, 1206, THICK FILM; Resistance:73.2kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 73K2, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 07AH0075 - Newark, An Avnet Company
Chicago, IL, United States
Res, 73K2, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
07AH0075
Res, 73K2, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 07AH0075
RES, 73K2, 10%, 0.33W, 1206, THICK FILM; Resistance:73.2kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 73K2, 10%, 0.33W, 1206, THICK FILM; Resistance:73.2kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 73K2, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH8611 - Newark, An Avnet Company
Chicago, IL, United States
Res, 73K2, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH8611
Res, 73K2, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH8611
RES, 73K2, 10%, 0.33W, 1206, THICK FILM; Resistance:73.2kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 73K2, 10%, 0.33W, 1206, THICK FILM; Resistance:73.2kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH0075
Product Name Res, 73K2, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details