Welwyn Components, Ltd. Res, 6R19, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-6R19MT1

Description
RES, 6R19, 20%, 0.33W, 1206, THICK FILM; Resistance:6.19ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 6R19, 20%, 0.33W, 1206, THICK FILM; Resistance:6.19ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6R19, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH5900 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R19, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH5900
Res, 6R19, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH5900
RES, 6R19, 20%, 0.33W, 1206, THICK FILM; Resistance:6.19ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6R19, 20%, 0.33W, 1206, THICK FILM; Resistance:6.19ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6R19, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH6438 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R19, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH6438
Res, 6R19, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH6438
RES, 6R19, 20%, 0.33W, 1206, THICK FILM; Resistance:6.19ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6R19, 20%, 0.33W, 1206, THICK FILM; Resistance:6.19ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH5900
Product Name Res, 6R19, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 6.19 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details