Welwyn Components, Ltd. Res, 6K19, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-6K19KT1

Description
RES, 6K19, 10%, 0.33W, 1206, THICK FILM; Resistance:6.19kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet
Description
RES, 6K19, 10%, 0.33W, 1206, THICK FILM; Resistance:6.19kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K19, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH5956 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K19, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH5956
Res, 6K19, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH5956
RES, 6K19, 10%, 0.33W, 1206, THICK FILM; Resistance:6.19kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 6K19, 10%, 0.33W, 1206, THICK FILM; Resistance:6.19kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K19, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 03AH8284 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K19, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
03AH8284
Res, 6K19, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 03AH8284
RES, 6K19, 10%, 0.33W, 1206, THICK FILM; Resistance:6.19kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 6K19, 10%, 0.33W, 1206, THICK FILM; Resistance:6.19kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH5956
Product Name Res, 6K19, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details