Welwyn Components, Ltd. Res, 69K8, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-69K8MT1

Description
RES, 69K8, 20%, 0.33W, 1206, THICK FILM; Resistance:69.8kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet
Description
RES, 69K8, 20%, 0.33W, 1206, THICK FILM; Resistance:69.8kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 69K8, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH8487 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69K8, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH8487
Res, 69K8, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH8487
RES, 69K8, 20%, 0.33W, 1206, THICK FILM; Resistance:69.8kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 69K8, 20%, 0.33W, 1206, THICK FILM; Resistance:69.8kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 69K8, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH8311 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69K8, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH8311
Res, 69K8, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH8311
RES, 69K8, 20%, 0.33W, 1206, THICK FILM; Resistance:69.8kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 69K8, 20%, 0.33W, 1206, THICK FILM; Resistance:69.8kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH8487
Product Name Res, 69K8, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details