Welwyn Components, Ltd. Res, 68R, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-68RMT3

Description
RES, 68R, 20%, 0.33W, 1206, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 68R, 20%, 0.33W, 1206, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68R, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH3579 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH3579
Res, 68R, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH3579
RES, 68R, 20%, 0.33W, 1206, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 68R, 20%, 0.33W, 1206, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68R, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH1891 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH1891
Res, 68R, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH1891
RES, 68R, 20%, 0.33W, 1206, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 68R, 20%, 0.33W, 1206, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH3579
Product Name Res, 68R, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details