Welwyn Components, Ltd. Res, 68R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-68RKT3

Description
RES, 68R, 10%, 0.33W, 1206, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 68R, 10%, 0.33W, 1206, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 03AH8323 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
03AH8323
Res, 68R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 03AH8323
RES, 68R, 10%, 0.33W, 1206, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 68R, 10%, 0.33W, 1206, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH0950 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH0950
Res, 68R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH0950
RES, 68R, 10%, 0.33W, 1206, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 68R, 10%, 0.33W, 1206, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH8323
Product Name Res, 68R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details