Welwyn Components, Ltd. Res, 68R1, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-68R1MT3

Description
RES, 68R1, 20%, 0.33W, 1206, THICK FILM; Resistance:68.1ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 68R1, 20%, 0.33W, 1206, THICK FILM; Resistance:68.1ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68R1, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 03AH8324 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R1, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
03AH8324
Res, 68R1, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 03AH8324
RES, 68R1, 20%, 0.33W, 1206, THICK FILM; Resistance:68.1ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 68R1, 20%, 0.33W, 1206, THICK FILM; Resistance:68.1ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68R1, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH0952 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R1, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH0952
Res, 68R1, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH0952
RES, 68R1, 20%, 0.33W, 1206, THICK FILM; Resistance:68.1ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 68R1, 20%, 0.33W, 1206, THICK FILM; Resistance:68.1ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH8324
Product Name Res, 68R1, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 68.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers