Welwyn Components, Ltd. Res, 68R1, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-68R1MT1

Description
RES, 68R1, 20%, 0.33W, 1206, THICK FILM; Resistance:68.1ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, 68R1, 20%, 0.33W, 1206, THICK FILM; Resistance:68.1ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 68R1, 20%, 0.33W, 1206, Thick Film resistor is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 68.1 ohms with a tolerance of ±20%. The power rating is 0.33W, making it suitable for various electronic applications. This resistor is constructed using thick film technology and is sulfur resistant, complying with RoHS standards. It can operate within a temperature range of -55°C to +155°C and has a dielectric withstand voltage of 300V. The component is packaged on 8mm carrier tape, facilitating automated handling and assembly processes. Its robust design allows for immersion in solder baths at high temperatures, ensuring reliable solderability and leach resistance.

Datasheet Summary
Powered by GS/AI

The Res, 68R1, 20%, 0.33W, 1206, Thick Film resistor is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 68.1 ohms with a tolerance of ±20%. The power rating is 0.33W, making it suitable for various electronic applications. This resistor is constructed using thick film technology and is sulfur resistant, complying with RoHS standards. It can operate within a temperature range of -55°C to +155°C and has a dielectric withstand voltage of 300V. The component is packaged on 8mm carrier tape, facilitating automated handling and assembly processes. Its robust design allows for immersion in solder baths at high temperatures, ensuring reliable solderability and leach resistance.

Suppliers

Company
Product
Description
Supplier Links
Res, 68R1, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH8478 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R1, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH8478
Res, 68R1, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH8478
RES, 68R1, 20%, 0.33W, 1206, THICK FILM; Resistance:68.1ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 68R1, 20%, 0.33W, 1206, THICK FILM; Resistance:68.1ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68R1, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH3147 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R1, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH3147
Res, 68R1, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH3147
RES, 68R1, 20%, 0.33W, 1206, THICK FILM; Resistance:68.1ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 68R1, 20%, 0.33W, 1206, THICK FILM; Resistance:68.1ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH8478
Product Name Res, 68R1, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 68.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details