The Res, 68R1, 10%, 0.33W, 1206, Thick Film resistor is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 68.1 ohms with a tolerance of ±10%. The power rating is 0.33W, making it suitable for various electronic applications. This resistor is constructed using thick film technology on a 96% alumina substrate, ensuring robust performance and reliability. It is RoHS compliant and has sulfur-resistant properties, enhancing its durability in challenging environments. The component is compatible with standard soldering techniques, including reflow and wave soldering, and can withstand soldering temperatures of up to 260°C for 30 seconds. The dimensions of the resistor are 3.2mm x 1.6mm x 0.7mm, and it is supplied on 8mm carrier tape for automated handling.
RES, 68R1, 10%, 0.33W, 1206, THICK FILM; Resistance:68.1ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES, 68R1, 10%, 0.33W, 1206, THICK FILM; Resistance:68.1ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 04AH5933 |
| Product Name | Res, 68R1, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |
| Resistance Range | 68.1 ohms |