Welwyn Components, Ltd. Res, 66R5, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-66R5MT1

Description
RES, 66R5, 20%, 0.33W, 1206, THICK FILM; Resistance:66.5ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 66R5, 20%, 0.33W, 1206, THICK FILM; Resistance:66.5ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 66R5, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH4940 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66R5, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH4940
Res, 66R5, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH4940
RES, 66R5, 20%, 0.33W, 1206, THICK FILM; Resistance:66.5ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 66R5, 20%, 0.33W, 1206, THICK FILM; Resistance:66.5ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 66R5, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH8583 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66R5, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH8583
Res, 66R5, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH8583
RES, 66R5, 20%, 0.33W, 1206, THICK FILM; Resistance:66.5ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 66R5, 20%, 0.33W, 1206, THICK FILM; Resistance:66.5ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH4940
Product Name Res, 66R5, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 66.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details