Welwyn Components, Ltd. Res, 66R5, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-66R5KT1

Description
RES, 66R5, 10%, 0.33W, 1206, THICK FILM; Resistance:66.5ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 66R5, 10%, 0.33W, 1206, THICK FILM; Resistance:66.5ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 66R5, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH3575 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66R5, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH3575
Res, 66R5, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH3575
RES, 66R5, 10%, 0.33W, 1206, THICK FILM; Resistance:66.5ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 66R5, 10%, 0.33W, 1206, THICK FILM; Resistance:66.5ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 66R5, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH8582 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66R5, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH8582
Res, 66R5, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH8582
RES, 66R5, 10%, 0.33W, 1206, THICK FILM; Resistance:66.5ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 66R5, 10%, 0.33W, 1206, THICK FILM; Resistance:66.5ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH3575
Product Name Res, 66R5, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 66.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details