Welwyn Components, Ltd. Res, 66K5, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-66K5MT1

Description
RES, 66K5, 20%, 0.33W, 1206, THICK FILM; Resistance:66.5kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet
Description
RES, 66K5, 20%, 0.33W, 1206, THICK FILM; Resistance:66.5kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 66K5, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 07AH0068 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66K5, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
07AH0068
Res, 66K5, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 07AH0068
RES, 66K5, 20%, 0.33W, 1206, THICK FILM; Resistance:66.5kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 66K5, 20%, 0.33W, 1206, THICK FILM; Resistance:66.5kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 66K5, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH6455 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66K5, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH6455
Res, 66K5, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH6455
RES, 66K5, 20%, 0.33W, 1206, THICK FILM; Resistance:66.5kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 66K5, 20%, 0.33W, 1206, THICK FILM; Resistance:66.5kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH0068
Product Name Res, 66K5, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details