Welwyn Components, Ltd. Res, 64K9, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-64K9MT1

Description
RES, 64K9, 20%, 0.33W, 1206, THICK FILM; Resistance:64.9kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet
Description
RES, 64K9, 20%, 0.33W, 1206, THICK FILM; Resistance:64.9kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 64K9, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH3141 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64K9, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH3141
Res, 64K9, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH3141
RES, 64K9, 20%, 0.33W, 1206, THICK FILM; Resistance:64.9kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 64K9, 20%, 0.33W, 1206, THICK FILM; Resistance:64.9kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 64K9, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 07AH0066 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64K9, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
07AH0066
Res, 64K9, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 07AH0066
RES, 64K9, 20%, 0.33W, 1206, THICK FILM; Resistance:64.9kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 64K9, 20%, 0.33W, 1206, THICK FILM; Resistance:64.9kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH3141
Product Name Res, 64K9, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details