Welwyn Components, Ltd. Res, 63K4, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-63K4MT1

Description
RES, 63K4, 20%, 0.33W, 1206, THICK FILM; Resistance:63.4kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet
Description
RES, 63K4, 20%, 0.33W, 1206, THICK FILM; Resistance:63.4kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 63K4, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH3374 - Newark, An Avnet Company
Chicago, IL, United States
Res, 63K4, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH3374
Res, 63K4, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH3374
RES, 63K4, 20%, 0.33W, 1206, THICK FILM; Resistance:63.4kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 63K4, 20%, 0.33W, 1206, THICK FILM; Resistance:63.4kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 63K4, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH0934 - Newark, An Avnet Company
Chicago, IL, United States
Res, 63K4, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH0934
Res, 63K4, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH0934
RES, 63K4, 20%, 0.33W, 1206, THICK FILM; Resistance:63.4kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 63K4, 20%, 0.33W, 1206, THICK FILM; Resistance:63.4kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH3374
Product Name Res, 63K4, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details