Welwyn Components, Ltd. Res, 62K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-62KKT3

Description
RES, 62K, 10%, 0.33W, 1206, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 62K, 10%, 0.33W, 1206, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 62K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH0928 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH0928
Res, 62K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH0928
RES, 62K, 10%, 0.33W, 1206, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 62K, 10%, 0.33W, 1206, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 62K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH0532 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH0532
Res, 62K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH0532
RES, 62K, 10%, 0.33W, 1206, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 62K, 10%, 0.33W, 1206, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH0928
Product Name Res, 62K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 62000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details