Welwyn Components, Ltd. Res, 620R, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-620RMT3

Description
RES, 620R, 20%, 0.33W, 1206, THICK FILM; Resistance:620ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 620R, 20%, 0.33W, 1206, THICK FILM; Resistance:620ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 620R, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH0932 - Newark, An Avnet Company
Chicago, IL, United States
Res, 620R, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH0932
Res, 620R, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH0932
RES, 620R, 20%, 0.33W, 1206, THICK FILM; Resistance:620ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 620R, 20%, 0.33W, 1206, THICK FILM; Resistance:620ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 620R, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH5989 - Newark, An Avnet Company
Chicago, IL, United States
Res, 620R, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH5989
Res, 620R, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH5989
RES, 620R, 20%, 0.33W, 1206, THICK FILM; Resistance:620ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 620R, 20%, 0.33W, 1206, THICK FILM; Resistance:620ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH0932
Product Name Res, 620R, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details