Welwyn Components, Ltd. Res, 61K9, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-61K9MT3

Description
RES, 61K9, 20%, 0.33W, 1206, THICK FILM; Resistance:61.9kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet
Description
RES, 61K9, 20%, 0.33W, 1206, THICK FILM; Resistance:61.9kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 61K9, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH3133 - Newark, An Avnet Company
Chicago, IL, United States
Res, 61K9, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH3133
Res, 61K9, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH3133
RES, 61K9, 20%, 0.33W, 1206, THICK FILM; Resistance:61.9kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 61K9, 20%, 0.33W, 1206, THICK FILM; Resistance:61.9kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 61K9, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH0528 - Newark, An Avnet Company
Chicago, IL, United States
Res, 61K9, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH0528
Res, 61K9, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH0528
RES, 61K9, 20%, 0.33W, 1206, THICK FILM; Resistance:61.9kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 61K9, 20%, 0.33W, 1206, THICK FILM; Resistance:61.9kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH3133
Product Name Res, 61K9, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details