Welwyn Components, Ltd. Res, 61K9, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-61K9MT1

Description
RES, 61K9, 20%, 0.33W, 1206, THICK FILM; Resistance:61.9kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Description
RES, 61K9, 20%, 0.33W, 1206, THICK FILM; Resistance:61.9kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 61K9, 20%, 0.33W, 1206, Thick Film resistor is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 61.9 kΩ with a tolerance of ±20%. The power rating is 0.33W at 70°C, with a maximum operating temperature of 155°C. This resistor is constructed using thick film technology on a 96% alumina substrate, providing robust performance and reliability. It is also sulfur resistant and compliant with RoHS standards. The wrap-around terminations enhance solderability and leach resistance, making it suitable for automated assembly processes. The resistor can withstand overload conditions of up to 6.25 times its rated power for short durations. This product is ideal for applications requiring reliable performance in challenging environments.

Datasheet Summary
Powered by GS/AI

The Res, 61K9, 20%, 0.33W, 1206, Thick Film resistor is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 61.9 kΩ with a tolerance of ±20%. The power rating is 0.33W at 70°C, with a maximum operating temperature of 155°C. This resistor is constructed using thick film technology on a 96% alumina substrate, providing robust performance and reliability. It is also sulfur resistant and compliant with RoHS standards. The wrap-around terminations enhance solderability and leach resistance, making it suitable for automated assembly processes. The resistor can withstand overload conditions of up to 6.25 times its rated power for short durations. This product is ideal for applications requiring reliable performance in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
Res, 61K9, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH5911 - Newark, An Avnet Company
Chicago, IL, United States
Res, 61K9, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH5911
Res, 61K9, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH5911
RES, 61K9, 20%, 0.33W, 1206, THICK FILM; Resistance:61.9kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 61K9, 20%, 0.33W, 1206, THICK FILM; Resistance:61.9kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 61K9, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH5910 - Newark, An Avnet Company
Chicago, IL, United States
Res, 61K9, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH5910
Res, 61K9, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH5910
RES, 61K9, 20%, 0.33W, 1206, THICK FILM; Resistance:61.9kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 61K9, 20%, 0.33W, 1206, THICK FILM; Resistance:61.9kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH5911
Product Name Res, 61K9, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers