Welwyn Components, Ltd. Res, 61K9, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-61K9KT1

Description
RES, 61K9, 10%, 0.33W, 1206, THICK FILM; Resistance:61.9kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet
Description
RES, 61K9, 10%, 0.33W, 1206, THICK FILM; Resistance:61.9kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 61K9, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH0526 - Newark, An Avnet Company
Chicago, IL, United States
Res, 61K9, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH0526
Res, 61K9, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH0526
RES, 61K9, 10%, 0.33W, 1206, THICK FILM; Resistance:61.9kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 61K9, 10%, 0.33W, 1206, THICK FILM; Resistance:61.9kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 61K9, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH6444 - Newark, An Avnet Company
Chicago, IL, United States
Res, 61K9, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH6444
Res, 61K9, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH6444
RES, 61K9, 10%, 0.33W, 1206, THICK FILM; Resistance:61.9kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 61K9, 10%, 0.33W, 1206, THICK FILM; Resistance:61.9kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH0526
Product Name Res, 61K9, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details