Welwyn Components, Ltd. Res, 60R4, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-60R4MT1

Description
RES, 60R4, 20%, 0.33W, 1206, THICK FILM; Resistance:60.4ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, 60R4, 20%, 0.33W, 1206, THICK FILM; Resistance:60.4ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 60R4, 20%, 0.33W, 1206, Thick Film resistor is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 60.4 ohms with a tolerance of ±20%. The power rating is 0.33 watts at 70°C, with a maximum operating temperature of 155°C. This resistor is constructed using thick film technology on a 96% alumina substrate, providing enhanced durability and reliability. It is also sulfur resistant and compliant with RoHS standards. The wrap-around terminations ensure good solderability and leach resistance, making it suitable for automatic handling and reflow or wave soldering processes. The resistor can withstand overload conditions of up to 6.25 times the rated power for short durations. This product is ideal for applications requiring robust performance in challenging environments.

Datasheet Summary
Powered by GS/AI

The Res, 60R4, 20%, 0.33W, 1206, Thick Film resistor is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 60.4 ohms with a tolerance of ±20%. The power rating is 0.33 watts at 70°C, with a maximum operating temperature of 155°C. This resistor is constructed using thick film technology on a 96% alumina substrate, providing enhanced durability and reliability. It is also sulfur resistant and compliant with RoHS standards. The wrap-around terminations ensure good solderability and leach resistance, making it suitable for automatic handling and reflow or wave soldering processes. The resistor can withstand overload conditions of up to 6.25 times the rated power for short durations. This product is ideal for applications requiring robust performance in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
Res, 60R4, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH1887 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60R4, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH1887
Res, 60R4, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH1887
RES, 60R4, 20%, 0.33W, 1206, THICK FILM; Resistance:60.4ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 60R4, 20%, 0.33W, 1206, THICK FILM; Resistance:60.4ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 60R4, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH8462 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60R4, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH8462
Res, 60R4, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH8462
RES, 60R4, 20%, 0.33W, 1206, THICK FILM; Resistance:60.4ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 60R4, 20%, 0.33W, 1206, THICK FILM; Resistance:60.4ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH1887
Product Name Res, 60R4, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 60.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756690 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers