Welwyn Components, Ltd. Res, 60R4, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-60R4KT1

Description
RES, 60R4, 10%, 0.33W, 1206, THICK FILM; Resistance:60.4ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 60R4, 10%, 0.33W, 1206, THICK FILM; Resistance:60.4ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 60R4, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH5978 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60R4, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH5978
Res, 60R4, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH5978
RES, 60R4, 10%, 0.33W, 1206, THICK FILM; Resistance:60.4ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 60R4, 10%, 0.33W, 1206, THICK FILM; Resistance:60.4ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 60R4, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH8561 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60R4, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH8561
Res, 60R4, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH8561
RES, 60R4, 10%, 0.33W, 1206, THICK FILM; Resistance:60.4ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 60R4, 10%, 0.33W, 1206, THICK FILM; Resistance:60.4ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH5978
Product Name Res, 60R4, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 60.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers