Welwyn Components, Ltd. Res, 60K4, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-60K4KT3

Description
RES, 60K4, 10%, 0.33W, 1206, THICK FILM; Resistance:60.4kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet
Description
RES, 60K4, 10%, 0.33W, 1206, THICK FILM; Resistance:60.4kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 60K4, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH5905 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60K4, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH5905
Res, 60K4, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH5905
RES, 60K4, 10%, 0.33W, 1206, THICK FILM; Resistance:60.4kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 60K4, 10%, 0.33W, 1206, THICK FILM; Resistance:60.4kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 60K4, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH8560 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60K4, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH8560
Res, 60K4, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH8560
RES, 60K4, 10%, 0.33W, 1206, THICK FILM; Resistance:60.4kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 60K4, 10%, 0.33W, 1206, THICK FILM; Resistance:60.4kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH5905
Product Name Res, 60K4, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details