Welwyn Components, Ltd. Res, 5R76, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-5R76MT3

Description
RES, 5R76, 20%, 0.33W, 1206, THICK FILM; Resistance:5.76ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 5R76, 20%, 0.33W, 1206, THICK FILM; Resistance:5.76ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5R76, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 03AH8232 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R76, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
03AH8232
Res, 5R76, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 03AH8232
RES, 5R76, 20%, 0.33W, 1206, THICK FILM; Resistance:5.76ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5R76, 20%, 0.33W, 1206, THICK FILM; Resistance:5.76ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5R76, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH8513 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R76, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH8513
Res, 5R76, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH8513
RES, 5R76, 20%, 0.33W, 1206, THICK FILM; Resistance:5.76ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5R76, 20%, 0.33W, 1206, THICK FILM; Resistance:5.76ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH8232
Product Name Res, 5R76, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 5.76 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details