Welwyn Components, Ltd. Res, 57K6, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-57K6JT1

Description
RES, 57K6, 5%, 0.33W, 1206, THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 57K6, 5%, 0.33W, 1206, THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 57K6, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH5884 - Newark, An Avnet Company
Chicago, IL, United States
Res, 57K6, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH5884
Res, 57K6, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH5884
RES, 57K6, 5%, 0.33W, 1206, THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 57K6, 5%, 0.33W, 1206, THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 57K6, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 03AH8272 - Newark, An Avnet Company
Chicago, IL, United States
Res, 57K6, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
03AH8272
Res, 57K6, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 03AH8272
RES, 57K6, 5%, 0.33W, 1206, THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 57K6, 5%, 0.33W, 1206, THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH5884
Product Name Res, 57K6, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 57600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details