Welwyn Components, Ltd. Res, 576K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-576KKT3

Description
RES, 576K, 10%, 0.33W, 1206, THICK FILM; Resistance:576kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 576K, 10%, 0.33W, 1206, THICK FILM; Resistance:576kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 576K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH8437 - Newark, An Avnet Company
Chicago, IL, United States
Res, 576K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH8437
Res, 576K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH8437
RES, 576K, 10%, 0.33W, 1206, THICK FILM; Resistance:576kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 576K, 10%, 0.33W, 1206, THICK FILM; Resistance:576kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 576K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH5887 - Newark, An Avnet Company
Chicago, IL, United States
Res, 576K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH5887
Res, 576K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH5887
RES, 576K, 10%, 0.33W, 1206, THICK FILM; Resistance:576kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 576K, 10%, 0.33W, 1206, THICK FILM; Resistance:576kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH8437
Product Name Res, 576K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 576000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers