Welwyn Components, Ltd. Res, 56R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-56RJT3

Description
RES, 56R, 5%, 0.33W, 1206, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 56R, 5%, 0.33W, 1206, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 56R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH0509 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH0509
Res, 56R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH0509
RES, 56R, 5%, 0.33W, 1206, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 56R, 5%, 0.33W, 1206, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH3531 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH3531
Res, 56R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH3531
RES, 56R, 5%, 0.33W, 1206, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 56R, 5%, 0.33W, 1206, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH0509
Product Name Res, 56R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers