Welwyn Components, Ltd. Res, 54R9, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-54R9KT3

Description
RES, 54R9, 10%, 0.33W, 1206, THICK FILM; Resistance:54.9ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 54R9, 10%, 0.33W, 1206, THICK FILM; Resistance:54.9ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 54R9, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH8531 - Newark, An Avnet Company
Chicago, IL, United States
Res, 54R9, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH8531
Res, 54R9, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH8531
RES, 54R9, 10%, 0.33W, 1206, THICK FILM; Resistance:54.9ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 54R9, 10%, 0.33W, 1206, THICK FILM; Resistance:54.9ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 54R9, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH1874 - Newark, An Avnet Company
Chicago, IL, United States
Res, 54R9, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH1874
Res, 54R9, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH1874
RES, 54R9, 10%, 0.33W, 1206, THICK FILM; Resistance:54.9ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 54R9, 10%, 0.33W, 1206, THICK FILM; Resistance:54.9ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH8531
Product Name Res, 54R9, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 54.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details