Welwyn Components, Ltd. Res, 54R9, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-54R9JT3

Description
RES, 54R9, 5%, 0.33W, 1206, THICK FILM; Resistance:54.9ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 54R9, 5%, 0.33W, 1206, THICK FILM; Resistance:54.9ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 54R9, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 03AH8261 - Newark, An Avnet Company
Chicago, IL, United States
Res, 54R9, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
03AH8261
Res, 54R9, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 03AH8261
RES, 54R9, 5%, 0.33W, 1206, THICK FILM; Resistance:54.9ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 54R9, 5%, 0.33W, 1206, THICK FILM; Resistance:54.9ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 54R9, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH0919 - Newark, An Avnet Company
Chicago, IL, United States
Res, 54R9, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH0919
Res, 54R9, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH0919
RES, 54R9, 5%, 0.33W, 1206, THICK FILM; Resistance:54.9ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 54R9, 5%, 0.33W, 1206, THICK FILM; Resistance:54.9ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH8261
Product Name Res, 54R9, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 54.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details