The Res, 54K9, 20%, 0.33W, 1206, Thick Film resistor from Tt Electronics/Welwyn is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 54.9 kΩ with a tolerance of ±20%. The power rating is 0.33W, suitable for various electronic applications. This resistor is constructed using thick film technology on a 96% alumina substrate, providing robust performance and reliability. It is also sulfur resistant and compliant with RoHS standards. The component can withstand a maximum operating temperature of 155°C and is designed for automatic handling, making it ideal for automated assembly processes. The wrap-around terminations ensure good solderability and leach resistance.
RES, 54K9, 20%, 0.33W, 1206, THICK FILM; Resistance:54.9kohm;
RES, 54K9, 20%, 0.33W, 1206, THICK FILM; Resistance:54.9kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 05AH3525 |
| Product Name | Res, 54K9, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |