Welwyn Components, Ltd. Res, 54K9, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-54K9JT3

Description
RES, 54K9, 5%, 0.33W, 1206, THICK FILM; Resistance:54.9kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 54K9, 5%, 0.33W, 1206, THICK FILM; Resistance:54.9kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 54K9, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH6422 - Newark, An Avnet Company
Chicago, IL, United States
Res, 54K9, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH6422
Res, 54K9, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH6422
RES, 54K9, 5%, 0.33W, 1206, THICK FILM; Resistance:54.9kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 54K9, 5%, 0.33W, 1206, THICK FILM; Resistance:54.9kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 54K9, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH8529 - Newark, An Avnet Company
Chicago, IL, United States
Res, 54K9, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH8529
Res, 54K9, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH8529
RES, 54K9, 5%, 0.33W, 1206, THICK FILM; Resistance:54.9kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 54K9, 5%, 0.33W, 1206, THICK FILM; Resistance:54.9kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH6422
Product Name Res, 54K9, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 54900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details