Welwyn Components, Ltd. Res, 54K9, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-54K9JT1

Description
RES, 54K9, 5%, 0.33W, 1206, THICK FILM; Resistance:54.9kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 54K9, 5%, 0.33W, 1206, THICK FILM; Resistance:54.9kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 54K9, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 03AH8260 - Newark, An Avnet Company
Chicago, IL, United States
Res, 54K9, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
03AH8260
Res, 54K9, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 03AH8260
RES, 54K9, 5%, 0.33W, 1206, THICK FILM; Resistance:54.9kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 54K9, 5%, 0.33W, 1206, THICK FILM; Resistance:54.9kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 54K9, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH8264 - Newark, An Avnet Company
Chicago, IL, United States
Res, 54K9, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH8264
Res, 54K9, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH8264
RES, 54K9, 5%, 0.33W, 1206, THICK FILM; Resistance:54.9kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 54K9, 5%, 0.33W, 1206, THICK FILM; Resistance:54.9kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH8260
Product Name Res, 54K9, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 54900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 432 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details