Welwyn Components, Ltd. Res, 53K6, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-53K6JT1

Description
RES, 53K6, 5%, 0.33W, 1206, THICK FILM; Resistance:53.6kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 53K6, 5%, 0.33W, 1206, THICK FILM; Resistance:53.6kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 53K6, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH0507 - Newark, An Avnet Company
Chicago, IL, United States
Res, 53K6, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH0507
Res, 53K6, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH0507
RES, 53K6, 5%, 0.33W, 1206, THICK FILM; Resistance:53.6kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 53K6, 5%, 0.33W, 1206, THICK FILM; Resistance:53.6kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 53K6, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH5870 - Newark, An Avnet Company
Chicago, IL, United States
Res, 53K6, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH5870
Res, 53K6, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH5870
RES, 53K6, 5%, 0.33W, 1206, THICK FILM; Resistance:53.6kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 53K6, 5%, 0.33W, 1206, THICK FILM; Resistance:53.6kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH0507
Product Name Res, 53K6, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 53600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details